HEAVY DUTY SHEAR W/LARGE RING, 9-1/8"; Scissor Type:Heavy Duty / Industrial; Blade Length - Metric:73mm; Overall Length - Metric:232mm; Blade Length - Imperial:2.875"; Overall Length - Imperial:9.125"; Handle Material:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44AC9323 |
| Product Name | Heavy Duty Shear W/large Ring, 9-1/8; Scissor Type Klein Tools |