HEAVY DUTY SHEAR W/LARGE RING, 8-5/8"; Scissor Type:Heavy Duty / Industrial; Blade Length - Metric:76mm; Overall Length - Metric:229mm; Blade Length - Imperial:3"; Overall Length - Imperial:9"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8035 |
| Product Name | Heavy Duty Shear W/large Ring, 8-5/8; Scissor Type Klein Tools |