CARPET NAPPING SHEAR, 2.875", 7.875", CS; Scissor Type:Carpet Shear; Blade Length - Metric:73mm; Overall Length - Metric:200mm; Blade Length - Imperial:2.875"; Overall Length - Imperial:7.875"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44AC9322 |
| Product Name | Carpet Napping Shear, 2.875, 7.875, Cs; Scissor Type Klein Tools |