Klein Tools, Inc. Straight Trimmer, Ss, 2, 5.125, Ss; Scissor Type Klein Tools 7135-P

Description
STRAIGHT TRIMMER, SS, 2", 5.125", SS; Scissor Type:Straight Trimmer; Blade Length - Metric:50.8mm; Overall Length - Metric:130mm; Blade Length - Imperial:2"; Overall Length - Imperial:5.125"; Handle Material:Molded Plastic RoHS Compliant: NA
Datasheet
Description
STRAIGHT TRIMMER, SS, 2", 5.125", SS; Scissor Type:Straight Trimmer; Blade Length - Metric:50.8mm; Overall Length - Metric:130mm; Blade Length - Imperial:2"; Overall Length - Imperial:5.125"; Handle Material:Molded Plastic RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Trimmer, Ss, 2, 5.125, Ss; Scissor Type Klein Tools - 17AC8034 - Newark, An Avnet Company
Chicago, IL, United States
Straight Trimmer, Ss, 2, 5.125, Ss; Scissor Type Klein Tools
17AC8034
Straight Trimmer, Ss, 2, 5.125, Ss; Scissor Type Klein Tools 17AC8034
STRAIGHT TRIMMER, SS, 2", 5.125", SS; Scissor Type:Straight Trimmer; Blade Length - Metric:50.8mm; Overall Length - Metric:130mm; Blade Length - Imperial:2"; Overall Length - Imperial:5.125"; Handle Material:Molded Plastic RoHS Compliant: NA

STRAIGHT TRIMMER, SS, 2", 5.125", SS; Scissor Type:Straight Trimmer; Blade Length - Metric:50.8mm; Overall Length - Metric:130mm; Blade Length - Imperial:2"; Overall Length - Imperial:5.125"; Handle Material:Molded Plastic RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC8034
Product Name Straight Trimmer, Ss, 2, 5.125, Ss; Scissor Type Klein Tools
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers