Klein Tools, Inc. Drive Key Set 70580

Description
HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 5 PIECE(S) (5) METRIC SET SET CONTENT HEX DRIVE STYLE (4, 5, 6, 8, 10) MM KEY SIZES KEY LENGTH 2-5/8 TO 3-11/16 INCH HANDLE LENGTH 5-3/8 INCH
Datasheet
Description
HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 5 PIECE(S) (5) METRIC SET SET CONTENT HEX DRIVE STYLE (4, 5, 6, 8, 10) MM KEY SIZES KEY LENGTH 2-5/8 TO 3-11/16 INCH HANDLE LENGTH 5-3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - 70580 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
70580
Drive Key Set 70580
HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 5 PIECE(S) (5) METRIC SET SET CONTENT HEX DRIVE STYLE (4, 5, 6, 8, 10) MM KEY SIZES KEY LENGTH 2-5/8 TO 3-11/16 INCH HANDLE LENGTH 5-3/8 INCH
  • HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL
  • 5 PIECE(S)
  • (5) METRIC SET SET CONTENT
  • HEX DRIVE STYLE
  • (4, 5, 6, 8, 10) MM KEY SIZES
  • KEY LENGTH 2-5/8 TO 3-11/16 INCH
  • HANDLE LENGTH 5-3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 70580
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details