Klein Tools, Inc. Drive Key Set 70579

Description
FOLDING TYPE HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 5 PIECE(S) (5) INCH SET SET CONTENT HEX DRIVE STYLE (3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES KEY LENGTH 3 TO 4-5/8 INCH HANDLE LENGTH 5-1/4 INCH
Datasheet
Description
FOLDING TYPE HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 5 PIECE(S) (5) INCH SET SET CONTENT HEX DRIVE STYLE (3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES KEY LENGTH 3 TO 4-5/8 INCH HANDLE LENGTH 5-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - 70579 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
70579
Drive Key Set 70579
FOLDING TYPE HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL 5 PIECE(S) (5) INCH SET SET CONTENT HEX DRIVE STYLE (3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES KEY LENGTH 3 TO 4-5/8 INCH HANDLE LENGTH 5-1/4 INCH
  • FOLDING TYPE
  • HEAT TREATED CHROME NICKEL ALLOY STEEL MATERIAL
  • 5 PIECE(S)
  • (5) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • (3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES
  • KEY LENGTH 3 TO 4-5/8 INCH
  • HANDLE LENGTH 5-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 70579
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details