Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
KLEIN TOOLS, INC.
70572 -- DRIVE KEY SET
Klein Tools, Inc.
Drive Key Set
70572
Description
HEAR TREATED ALLOY STEEL MATERIAL 5 PIECE(S) (5) METRIC SET SET CONTENT BALL-HEX DRIVE STYLE (5, 6, 7, 8, 10) MM KEY SIZES GRIP-LT[TM] BRAND COLOR RED
Klein Tools, Inc.
Done
Datasheet
Description
HEAR TREATED ALLOY STEEL MATERIAL 5 PIECE(S) (5) METRIC SET SET CONTENT BALL-HEX DRIVE STYLE (5, 6, 7, 8, 10) MM KEY SIZES GRIP-LT[TM] BRAND COLOR RED
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
70572
Drive Key Set
70572
HEAR TREATED ALLOY STEEL MATERIAL 5 PIECE(S) (5) METRIC SET SET CONTENT BALL-HEX DRIVE STYLE (5, 6, 7, 8, 10) MM KEY SIZES GRIP-LT[TM] BRAND COLOR RED
HEAR TREATED ALLOY STEEL MATERIAL
5 PIECE(S)
(5) METRIC SET SET CONTENT
BALL-HEX DRIVE STYLE
(5, 6, 7, 8, 10) MM KEY SIZES
GRIP-LT[TM] BRAND
COLOR RED
Supplier's Site
Datasheet
Technical Specifications
Klein Tools, Inc.
Product Category
Wrenches
Product Number
70572
Product Name
Drive Key Set
Type
Key
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 18" Long
148-3018
Specs
Wrench Length
18 inch (457 mm)
View Details
Copper Mountain Technologies
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs)
Specs
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH
MD0911MQB060X09
Specs
Type
Key
Drive Size
0.2362 inch (6 mm)
View Details
Hottinger Brüel & Kjær A/S
Transfer torque wrench TTS/500NM
1-TTS/500NM
Specs
Type
Torque
View Details