Klein Tools, Inc. Drive Key Set 70570

Description
HEAR TREATED ALLOY STEEL MATERIAL 5 PIECE(S) (5) INCH SET SET CONTENT HEX DRIVE STYLE (3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES GRIP-LT[TM] BRAND COLOR YELLOW
Datasheet
Description
HEAR TREATED ALLOY STEEL MATERIAL 5 PIECE(S) (5) INCH SET SET CONTENT HEX DRIVE STYLE (3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES GRIP-LT[TM] BRAND COLOR YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - 70570 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
70570
Drive Key Set 70570
HEAR TREATED ALLOY STEEL MATERIAL 5 PIECE(S) (5) INCH SET SET CONTENT HEX DRIVE STYLE (3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES GRIP-LT[TM] BRAND COLOR YELLOW
  • HEAR TREATED ALLOY STEEL MATERIAL
  • 5 PIECE(S)
  • (5) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • (3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES
  • GRIP-LT[TM] BRAND
  • COLOR YELLOW
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 70570
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details