NUT DRIVER, 9MM, 3", 6.625"; Drive Size - Metric:9mm; Blade Length - Metric:76.2mm; Overall Length - Metric:168.275mm; Drive Size - Imperial:0.354331"; Blade Length - Imperial:3"; Overall Length - Imperial:6.625"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9873 |
| Product Name | Nut Driver, 9Mm, 3, 6.625; Drive Size Metric Klein Tools |