NUT DRIVER, 6MM, 3", 6.625"; Drive Size - Metric:6mm; Blade Length - Metric:76.2mm; Overall Length - Metric:168.275mm; Drive Size - Imperial:0.23622"; Blade Length - Imperial:3"; Overall Length - Imperial:6.625"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50B4645 |
| Product Name | Nut Driver, 6Mm, 3, 6.625; Drive Size Metric Klein Tools |