Klein Tools, Inc. Banana, Meter Interface 69420

Description
"40.0"" (1016.00mm) Banana Plug, Single To Alligator Clip, Insulated Patch Cord"
Request a Quote Datasheet
Description
"40.0"" (1016.00mm) Banana Plug, Single To Alligator Clip, Insulated Patch Cord"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 1742-69420-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
1742-69420-ND
Banana, Meter Interface 1742-69420-ND
"40.0"" (1016.00mm) Banana Plug, Single To Alligator Clip, Insulated Patch Cord"

"40.0"" (1016.00mm) Banana Plug, Single To Alligator Clip, Insulated Patch Cord"

Buy Now Datasheet
Test Lead Set, Alligator Clip-R/a Plug; Test Connector Type A Klein Tools - 54AH4758 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Alligator Clip-R/a Plug; Test Connector Type A Klein Tools
54AH4758
Test Lead Set, Alligator Clip-R/a Plug; Test Connector Type A Klein Tools 54AH4758
TEST LEAD SET, ALLIGATOR CLIP-R/A PLUG; Test Connector Type A:Right Angle Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.02m

TEST LEAD SET, ALLIGATOR CLIP-R/A PLUG; Test Connector Type A:Right Angle Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.02m

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1742-69420-ND 54AH4758
Product Name Banana, Meter Interface Test Lead Set, Alligator Clip-R/a Plug; Test Connector Type A Klein Tools
Probe Configuration AlligatorClip; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Pin Tip Probe to Stacking Banana Plug, 18 WG PVC Test Lead - 659 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details