Klein Tools, Inc. Banana, Meter Interface 69410

Description
"41.0"" (1041.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord"
Request a Quote Datasheet
Description
"41.0"" (1041.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 1742-1116-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
1742-1116-ND
Banana, Meter Interface 1742-1116-ND
"41.0"" (1041.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord"

"41.0"" (1041.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord"

Buy Now Datasheet
Test Lead Set W/alligator Clip, 2Pc; Test Connector Type A Klein Tools - 56T2667 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set W/alligator Clip, 2Pc; Test Connector Type A Klein Tools
56T2667
Test Lead Set W/alligator Clip, 2Pc; Test Connector Type A Klein Tools 56T2667
TEST LEAD SET W/ALLIGATOR CLIP, 2PC; Test Connector Type A:Right Angle Banana Plug, Shrouded; Test Connector Type B:Pin Tip Plug; Voltage Rating:1kV; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.04m

TEST LEAD SET W/ALLIGATOR CLIP, 2PC; Test Connector Type A:Right Angle Banana Plug, Shrouded; Test Connector Type B:Pin Tip Plug; Voltage Rating:1kV; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.04m

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1742-1116-ND 56T2667
Product Name Banana, Meter Interface Test Lead Set W/alligator Clip, 2Pc; Test Connector Type A Klein Tools
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 601XL1-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details