CARRYING CASE, S, PET, 4.75"X9"X2.25"; Carrying Case Material:PET (Polyester); External Height:2.25"; External Width:9"; External Depth:4.75"; Product Range:Tradesman Pro Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18X9630 |
| Product Name | Carrying Case, S, Pet, 4.75x9x2.25; Carrying Case Material Klein Tools |