Klein Tools, Inc. Combination Wrench 68514

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 191 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 191 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68514 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68514
Combination Wrench 68514
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 191 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 191 MM OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 14 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68514-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68514-ND
Wrenches 68514-ND
"Combination Wrench 14mm 7.92"" (191.0mm) Length"

"Combination Wrench 14mm 7.92"" (191.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68514 68514-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details