Klein Tools, Inc. Combination Wrench 68511

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 165 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 165 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68511 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68511
Combination Wrench 68511
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 165 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 165 MM OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 11 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68511-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68511-ND
Wrenches 68511-ND
"Combination Wrench 11mm 6.50"" (165.0mm) Length"

"Combination Wrench 11mm 6.50"" (165.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68511 68511-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details