Klein Tools, Inc. Combination Wrench 68510

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 165 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 165 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68510 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68510
Combination Wrench 68510
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 165 MM OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 165 MM OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 10 MM SMALLER END SIZE
  • 10 MM LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68510-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68510-ND
Wrenches 68510-ND
"Combination Wrench 10mm 6.50"" (165.0mm) Length"

"Combination Wrench 10mm 6.50"" (165.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68510 68510-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details