Klein Tools, Inc. Wrench Set 68502

Description
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 17 MM, (1) 19 MM SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 17 MM, (1) 19 MM SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - 68502 - Klein Tools, Inc.
Chicago, IL, USA
Wrench Set
68502
Wrench Set 68502
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 17 MM, (1) 19 MM SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 11 PIECE(S)
  • FORGED PROCESS
  • POUCH PACKAGING TYPE
  • (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 17 MM, (1) 19 MM SET CONTENT
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 1742-1627-ND - DigiKey
Thief River Falls, MN, United States
Wrench Set Wrench 7mm ~ 19mm Assorted Length

Wrench Set Wrench 7mm ~ 19mm Assorted Length

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68502 1742-1627-ND
Product Name Wrench Set Wrenches
Type Box Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details