Klein Tools, Inc. Wrench Set 68500

Description
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 7 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 7 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - 68500 - Klein Tools, Inc.
Chicago, IL, USA
Wrench Set
68500
Wrench Set 68500
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 7 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 7 PIECE(S)
  • FORGED PROCESS
  • POUCH PACKAGING TYPE
  • (1) 7 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM SET CONTENT
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 1742-1626-ND - DigiKey
Thief River Falls, MN, United States
Wrench Set Wrench 7mm ~ 15mm Assorted Length

Wrench Set Wrench 7mm ~ 15mm Assorted Length

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68500 1742-1626-ND
Product Name Wrench Set Wrenches
Type Box Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details