Klein Tools, Inc. Open End Wrench 68466

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11 INCH OVERALL LENGTH 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11 INCH OVERALL LENGTH 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 68466 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
68466
Open End Wrench 68466
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11 INCH OVERALL LENGTH 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 11 INCH OVERALL LENGTH
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68466-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68466-ND
Wrenches 68466-ND
"Open End Wrench 15/16"" x 1"" 11.00"" (279.4mm) Length"

"Open End Wrench 15/16"" x 1"" 11.00"" (279.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68466 68466-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details