Klein Tools, Inc. Open End Wrench 68465

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 10 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 10 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 68465 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
68465
Open End Wrench 68465
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 10 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 10 INCH OVERALL LENGTH
  • 13/16 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68465-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68465-ND
Wrenches 68465-ND
"Open End Wrench 13/16"" x 7/8"" 10.00"" (254.0mm) Length"

"Open End Wrench 13/16"" x 7/8"" 10.00"" (254.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68465 68465-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details