Klein Tools, Inc. Open End Wrench 68462

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 68462 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
68462
Open End Wrench 68462
DOUBLE END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS STRAIGHT STYLE 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 7 INCH OVERALL LENGTH
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68462-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68462-ND
Wrenches 68462-ND
"Open End Wrench 1/2"" x 9/16"" 7.00"" (177.8mm) Length"

"Open End Wrench 1/2"" x 9/16"" 7.00"" (177.8mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68462 68462-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details