Klein Tools, Inc. Wrench Set 68452

Description
15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH, (1) 15/16 INCH X 1 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH, (1) 15/16 INCH X 1 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - 68452 - Klein Tools, Inc.
Chicago, IL, USA
Wrench Set
68452
Wrench Set 68452
15 DEGREE OFFSET OPEN END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH, (1) 15/16 INCH X 1 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 15 DEGREE OFFSET OPEN END TYPE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 7 PIECE(S)
  • FORGED PROCESS
  • POUCH PACKAGING TYPE
  • (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH, (1) 15/16 INCH X 1 INCH SET CONTENT
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 1742-1625-ND - DigiKey
Thief River Falls, MN, United States
"Wrench Set Wrench 1/4"" x 5/16"" Assorted Length"

"Wrench Set Wrench 1/4"" x 5/16"" Assorted Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68452 1742-1625-ND
Product Name Wrench Set Wrenches
Type Box Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details