Klein Tools, Inc. Combination Wrench 68425

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 16-3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-1/4 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 16-3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-1/4 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68425 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68425
Combination Wrench 68425
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 16-3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-1/4 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 16-3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1-1/4 INCH SMALLER END SIZE
  • 1-1/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68425-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68425-ND
Wrenches 68425-ND
"Combination Wrench 1-1/4"" 16.75"" (425.5mm) Length"

"Combination Wrench 1-1/4"" 16.75"" (425.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68425 68425-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details