Klein Tools, Inc. Combination Wrench 68420

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68420 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68420
Combination Wrench 68420
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 11-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 11-1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68420-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68420-ND
Wrenches 68420-ND
"Combination Wrench 7/8"" 11.50"" (292.1mm) Length"

"Combination Wrench 7/8"" 11.50"" (292.1mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68420 68420-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details