Klein Tools, Inc. Combination Wrench 68418

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 9-7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 9-7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68418 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68418
Combination Wrench 68418
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 9-7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 9-7/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68418-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68418-ND
Wrenches 68418-ND
"Combination Wrench 3/4"" 9.13"" (231.9mm) Length"

"Combination Wrench 3/4"" 9.13"" (231.9mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68418 68418-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details