Klein Tools, Inc. Combination Wrench 68417

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 9 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 9 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68417 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68417
Combination Wrench 68417
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 9 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 9 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68417-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68417-ND
Wrenches 68417-ND
"Combination Wrench 11/16"" 9.00"" (228.6mm) Length"

"Combination Wrench 11/16"" 9.00"" (228.6mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68417 68417-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details