Klein Tools, Inc. Combination Wrench 68415

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68415 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68415
Combination Wrench 68415
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 7-1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 9/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68415-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68415-ND
Wrenches 68415-ND
"Combination Wrench 9/16"" 7.50"" (190.5mm) Length"

"Combination Wrench 9/16"" 7.50"" (190.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68415 68415-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details