Klein Tools, Inc. Combination Wrench 68414

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68414 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68414
Combination Wrench 68414
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 7-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 7-1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68414-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68414-ND
Wrenches 68414-ND
"Combination Wrench 1/2"" 7.13"" (181.1mm) Length"

"Combination Wrench 1/2"" 7.13"" (181.1mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68414 68414-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details