Klein Tools, Inc. Combination Wrench 68413

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68413 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68413
Combination Wrench 68413
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 6-5/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68413-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68413-ND
Wrenches 68413-ND
"Combination Wrench 7/16"" 6.38"" (162.1mm) Length"

"Combination Wrench 7/16"" 6.38"" (162.1mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68413 68413-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details