Klein Tools, Inc. Combination Wrench 68412

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 6-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 6-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68412 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68412
Combination Wrench 68412
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 6-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 6-1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68412-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68412-ND
Wrenches 68412-ND
"Combination Wrench 3/8"" 6.13"" (155.7mm) Length"

"Combination Wrench 3/8"" 6.13"" (155.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68412 68412-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details