Klein Tools, Inc. Combination Wrench 68410

Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 5-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 5-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68410 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68410
Combination Wrench 68410
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 5-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 5-1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68410-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68410-ND
Wrenches 68410-ND
"Combination Wrench 1/4"" 5.13"" (130.2mm) Length"

"Combination Wrench 1/4"" 5.13"" (130.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68410 68410-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details