Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
KLEIN TOOLS, INC.
68404 -- WRENCH SET
Klein Tools, Inc.
Wrench Set
68404
Description
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 12 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 12 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Wrench Set
68404
Wrench Set
68404
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 12 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH SET CONTENT CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE
ALLOY STEEL MATERIAL
NICKEL CHROME PLATED FINISH
12 PIECE(S)
FORGED PROCESS
POUCH PACKAGING TYPE
(1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH SET CONTENT
CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site
Datasheet
DigiKey
Thief River Falls, MN, United States
Wrenches
1742-1622-ND
Wrenches
1742-1622-ND
"Wrench Set Wrench 1/4"" ~ 15/16"" Assorted Length"
"Wrench Set Wrench 1/4"" ~ 15/16"" Assorted Length"
Buy Now
Datasheet
Technical Specifications
Klein Tools, Inc.
DigiKey
Product Category
Wrenches
Wrenches
Product Number
68404
1742-1622-ND
Product Name
Wrench Set
Wrenches
Type
Box
Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Open End Interchangeable Head
TWE Series
Specs
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Jergens, Inc.
Plunger Wrenches
27504
View Details
Mini-Circuits
TORQUE WR N-TYPE/20MM/8IN.LB
TRQ-N20-8
Specs
Type
Torque
View Details
2
suppliers
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 7" Long
148-3007
Specs
Wrench Length
7 inch (178 mm)
View Details