RATCHET REFRIGERATION WRENCH, 3/16X1/4"; AF Size - Metric:4.7625mm; AF Size - Imperial:0.1875"; AF Size - Metric End 2:6.35mm; AF Size - Imperial End 2:0.25"; Length:5.5"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9819 |
| Product Name | Ratchet Refrigeration Wrench, 3/16X1/4; Af Size Metric Klein Tools |