Klein Tools, Inc. Ratcheting Box End Wrench 68242

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 9-1/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 9-1/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68242 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68242
Ratcheting Box End Wrench 68242
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 9-1/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • CHROME PLATED FINISH
  • 9-1/8 INCH OVERALL LENGTH
  • 3/4 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68242-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68242-ND
Wrenches 68242-ND
"Box End, Ratcheting Wrench 3/4"" x 7/8"" 9.13"" (231.9mm) Length"

"Box End, Ratcheting Wrench 3/4"" x 7/8"" 9.13"" (231.9mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68242 68242-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details