REV RATCHETING BOX WRENCH, 3/4 X7/8 ; AF Size - Metric:19.05mm; AF Size - Imperial:0.75"; AF Size - Metric End 2:22.225mm; AF Size - Imperial End 2:0.875"; Length:9.125"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9816 |
| Product Name | Rev Ratcheting Box Wrench, 3/4 X7/8 ; Af Size Metric Klein Tools |