Klein Tools, Inc. Ratcheting Box End Wrench 68240

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 8-1/8 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 8-1/8 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68240 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68240
Ratcheting Box End Wrench 68240
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 8-1/8 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • CHROME PLATED FINISH
  • 8-1/8 INCH OVERALL LENGTH
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68240KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68240KT-ND
Wrenches 68240KT-ND
"Box End, Ratcheting Wrench 5/8"" x 11/16"" 8.13"" (206.5mm) Length"

"Box End, Ratcheting Wrench 5/8"" x 11/16"" 8.13"" (206.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68240 68240KT-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details