REV RATCHETING BOX WRENCH, 5/8 X11/16 ; AF Size - Metric:15.875mm; AF Size - Imperial:0.625"; AF Size - Metric End 2:17.4625mm; AF Size - Imperial End 2:0.6875"; Length:8.125"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9815 |
| Product Name | Rev Ratcheting Box Wrench, 5/8 X11/16 ; Af Size Metric Klein Tools |