Klein Tools, Inc. Ratcheting Box End Wrench 68238

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE NUMBER OF POINTS 6 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE NUMBER OF POINTS 6 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68238 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68238
Ratcheting Box End Wrench 68238
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE NUMBER OF POINTS 6 BOX SHAPE HEX
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • CHROME PLATED FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • NUMBER OF POINTS 6
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68238-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68238-ND
Wrenches 68238-ND
"Box End, Ratcheting Wrench 1/2"" x 9/16"" 6.75"" (171.5mm) Length"

"Box End, Ratcheting Wrench 1/2"" x 9/16"" 6.75"" (171.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68238 68238-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details