REV RATCHETING BOX WRENCH, 1/2 X9/16 ; AF Size - Metric:12.7mm; AF Size - Imperial:0.5"; AF Size - Metric End 2:14.2875mm; AF Size - Imperial End 2:0.5625"; Length:6.75"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9814 |
| Product Name | Rev Ratcheting Box Wrench, 1/2 X9/16 ; Af Size Metric Klein Tools |