Klein Tools, Inc. Ratcheting Box End Wrench 68234

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 4-3/8 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BOX SHAPE SINGLE HEX
Request a Quote Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 4-3/8 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BOX SHAPE SINGLE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68234 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68234
Ratcheting Box End Wrench 68234
DOUBLE END, OFFSET, REVERSIBLE TYPE CHROME PLATED FINISH 4-3/8 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BOX SHAPE SINGLE HEX
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • CHROME PLATED FINISH
  • 4-3/8 INCH OVERALL LENGTH
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • BOX SHAPE SINGLE HEX
Supplier's Site Datasheet
Wrenches - 68234-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68234-ND
Wrenches 68234-ND
"Box End, Ratcheting Wrench 1/4"" x 5/16"" 4.38"" (111.3mm) Length"

"Box End, Ratcheting Wrench 1/4"" x 5/16"" 4.38"" (111.3mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68234 68234-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details