Klein Tools, Inc. Wrench Set 68222

Description
25 DEGREE OFFSET 12-POINT RATCHETING BOX END TYPE CHROME PLATED FINISH 7 PIECE(S) VINYL ROLL UP POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 5/8 INCH X 3/4 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH SET CONTENT CONSTRUCTIONAL FEATURE RUST RESISTANCE
Request a Quote Datasheet
Description
25 DEGREE OFFSET 12-POINT RATCHETING BOX END TYPE CHROME PLATED FINISH 7 PIECE(S) VINYL ROLL UP POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 5/8 INCH X 3/4 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH SET CONTENT CONSTRUCTIONAL FEATURE RUST RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - 68222 - Klein Tools, Inc.
Chicago, IL, USA
Wrench Set
68222
Wrench Set 68222
25 DEGREE OFFSET 12-POINT RATCHETING BOX END TYPE CHROME PLATED FINISH 7 PIECE(S) VINYL ROLL UP POUCH PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 5/8 INCH X 3/4 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH SET CONTENT CONSTRUCTIONAL FEATURE RUST RESISTANCE
  • 25 DEGREE OFFSET 12-POINT RATCHETING BOX END TYPE
  • CHROME PLATED FINISH
  • 7 PIECE(S)
  • VINYL ROLL UP POUCH PACKAGING TYPE
  • (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 5/8 INCH X 3/4 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH SET CONTENT
  • CONSTRUCTIONAL FEATURE RUST RESISTANCE
Supplier's Site Datasheet
Wrenches - 1742-1275-ND - DigiKey
Thief River Falls, MN, United States
"Wrench Set Wrench 1/4"" ~ 7/8"" Assorted Length"

"Wrench Set Wrench 1/4"" ~ 7/8"" Assorted Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68222 1742-1275-ND
Product Name Wrench Set Wrenches
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details