RATCHET BOX WRENCH, 13/16"X7/8 , 9.25"; AF Size - Metric:20.6375mm; AF Size - Imperial:0.8125"; AF Size - Metric End 2:22.225mm; AF Size - Imperial End 2:0.875"; Length:9.25"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84H0953 |
| Product Name | Ratchet Box Wrench, 13/16x7/8 , 9.25; Af Size Metric Klein Tools |