Klein Tools, Inc. Ratcheting Box End Wrench 68206

Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9-1/4 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9-1/4 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68206 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68206
Ratcheting Box End Wrench 68206
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9-1/4 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
  • DOUBLE END, STRAIGHT TYPE
  • CHROME PLATED FINISH
  • 9-1/4 INCH OVERALL LENGTH
  • 13/16 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68206-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68206-ND
Wrenches 68206-ND
"Box End, Ratcheting Wrench 13/16"" x 7/8"" 9.25"" (235.0mm) Length"

"Box End, Ratcheting Wrench 13/16"" x 7/8"" 9.25"" (235.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68206 68206-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details