Klein Tools, Inc. Ratcheting Box End Wrench 68205

Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9-1/4 INCH OVERALL LENGTH 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9-1/4 INCH OVERALL LENGTH 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68205 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68205
Ratcheting Box End Wrench 68205
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9-1/4 INCH OVERALL LENGTH 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
  • DOUBLE END, STRAIGHT TYPE
  • CHROME PLATED FINISH
  • 9-1/4 INCH OVERALL LENGTH
  • 11/16 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68205-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68205-ND
Wrenches 68205-ND
"Box End, Ratcheting Wrench 11/16"" x 3/4"" 9.25"" (235.0mm) Length"

"Box End, Ratcheting Wrench 11/16"" x 3/4"" 9.25"" (235.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68205 68205-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details