Klein Tools, Inc. Ratcheting Box End Wrench 68204

Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/4 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/4 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68204 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68204
Ratcheting Box End Wrench 68204
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/4 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
  • DOUBLE END, STRAIGHT TYPE
  • CHROME PLATED FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 5/8 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68204-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68204-ND
Wrenches 68204-ND
"Box End, Ratcheting Wrench 5/8"" x 3/4"" 8.25"" (209.6mm) Length"

"Box End, Ratcheting Wrench 5/8"" x 3/4"" 8.25"" (209.6mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68204 68204-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details