Klein Tools, Inc. Ratcheting Box End Wrench 68203

Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/4 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/4 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68203 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68203
Ratcheting Box End Wrench 68203
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/4 INCH OVERALL LENGTH 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
  • DOUBLE END, STRAIGHT TYPE
  • CHROME PLATED FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68203-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68203-ND
Wrenches 68203-ND
"Box End, Ratcheting Wrench 5/8"" x 11/16"" 8.25"" (209.6mm) Length"

"Box End, Ratcheting Wrench 5/8"" x 11/16"" 8.25"" (209.6mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68203 68203-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details