RATCHETING BOX WRENCH, 3/8"X7/16", 5.5"; AF Size - Metric:9.525mm; AF Size - Imperial:0.375"; AF Size - Metric End 2:11.1125mm; AF Size - Imperial End 2:0.4375"; Length:5.5"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9810 |
| Product Name | Ratcheting Box Wrench, 3/8x7/16, 5.5; Af Size Metric Klein Tools |