Klein Tools, Inc. Ratcheting Box End Wrench 68200

Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 4-3/8 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet
Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 4-3/8 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 68200 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
68200
Ratcheting Box End Wrench 68200
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 4-3/8 INCH OVERALL LENGTH 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
  • DOUBLE END, STRAIGHT TYPE
  • CHROME PLATED FINISH
  • 4-3/8 INCH OVERALL LENGTH
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
Supplier's Site Datasheet
Wrenches - 68200KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68200KT-ND
Wrenches 68200KT-ND
"Box End, Ratcheting Wrench 1/4"" x 5/16"" 4.38"" (111.3mm) Length"

"Box End, Ratcheting Wrench 1/4"" x 5/16"" 4.38"" (111.3mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68200 68200KT-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details