RATCHETING BOX WRENCH, 1/4X5/16", 4.375"; AF Size - Metric:6.35mm; AF Size - Imperial:0.25"; AF Size - Metric End 2:7.9375mm; AF Size - Imperial End 2:0.3125"; Length:4.375"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9809 |
| Product Name | Ratcheting Box Wrench, 1/4X5/16, 4.375; Af Size Metric Klein Tools |