The 2-In-1 Impact Socket features a single-ended design that allows for hands-free adjustment between 3/4 inch and 9/16 inch hex sizes. It is a deep socket with a 1/2 inch drive, specifically designed for pole hardware installation and removal. The socket utilizes a high-torque, 6-point design that contacts the flat sides of hex fasteners, which helps to minimize the risk of rounding off the fasteners. Constructed from 4140 steel, the socket has an overall length of 1.1 inches, a height of 3.12 inches, and a width of 1.1 inches. It weighs 8 ounces, making it a lightweight option for various applications. The product is cataloged under number 66004.
2-IN-1 IMPACT SOCKET, 3/4" & 9/16", 1/2"; Drive Size - Imperial:0.5"; AF Size - Metric:19.05mm; AF Size - Imperial:0.75"; Length:3.12"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 82AC9061 |
| Product Name | 2-In-1 Impact Socket, 3/4 & 9/16, 1/2; Drive Size Imperial Klein Tools |